The Circular Connector, Plug, 2 Position, Cable (part number 63W2356) from the EN2 Series is designed for applications requiring a weathertight connection. It is rated to IP68 and NEMA 250 (6P), ensuring protection against dust and water ingress. The connector features a thermoplastic housing and copper alloy plated contacts, providing durability and reliability in harsh environments. This connector supports various contact options, including solder, crimp, and PC tail configurations, making it versatile for different installation needs. It has a voltage rating of 250 V AC/DC for the 2-contact arrangement and a current rating that varies based on wire gauge, with a maximum operating temperature range of -40°C to +85°C. The connector is suitable for applications in military, industrial, medical, marine, and general electronic fields, making it a robust choice for engineers seeking reliable connectivity solutions.
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
2-20 M S/C CORD CONN,W/CR,RoHS
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:2Contacts; Connector Body Material:Thermoplast
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1680-ND | EN2C2M20G1W | 63W2356 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |