Switchcraft, Inc. Circular Connector Assemblies EN2C2M20G1

Description
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1684-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1684-ND
Circular Connector Assemblies SC1684-ND
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall - 63W2355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
63W2355
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall 63W2355
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1684-ND 63W2355
Product Name Circular Connector Assemblies Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products