Switchcraft, Inc. Circular Connector Assemblies EN2C2M20DCW

Description
2-20 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet
Description
2-20 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2-20 M S/C CORD CONN,W/CR,RoHS

2-20 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector Assemblies - SC1678-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1678-ND
Circular Connector Assemblies SC1678-ND
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall - 63W2354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
63W2354
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall 63W2354
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:2Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:2Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2C2M20DCW SC1678-ND 63W2354
Product Name Circular Connector Assemblies Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data