Switchcraft, Inc. USB Connectors EHUSBBAXPKG

Description
E SERIES USB B TO A, RoHS
Request a Quote Datasheet
Description
E SERIES USB B TO A, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - EHUSBBAXPKG - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
EHUSBBAXPKG
USB Connectors EHUSBBAXPKG
E SERIES USB B TO A, RoHS

E SERIES USB B TO A, RoHS

Buy Now
USB, DVI, HDMI Connector Adapters - SC2491-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC2491-ND
USB, DVI, HDMI Connector Adapters SC2491-ND
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Buy Now Datasheet
Usb Adapter, Type B Rcpt-Type A Rcpt; Usb Connector Convert From Switchcraft/conxall - 08N9044 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type B Rcpt-Type A Rcpt; Usb Connector Convert From Switchcraft/conxall
08N9044
Usb Adapter, Type B Rcpt-Type A Rcpt; Usb Connector Convert From Switchcraft/conxall 08N9044
USB ADAPTER, TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
USB Connectors - EHUSBBAXPKG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
EHUSBBAXPKG
USB Connectors EHUSBBAXPKG
USB Connectors USB B TO A NICKEL

USB Connectors USB B TO A NICKEL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EHUSBBAXPKG SC2491-ND 08N9044 EHUSBBAXPKG
Product Name USB Connectors USB, DVI, HDMI Connector Adapters Usb Adapter, Type B Rcpt-Type A Rcpt; Usb Connector Convert From Switchcraft/conxall USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-469-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details