Switchcraft, Inc. USB, DVI, HDMI Connector Adapters EHUSBBABXPKG

Description
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
Request a Quote Datasheet
Description
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Adapters - SC1579-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC1579-ND
USB, DVI, HDMI Connector Adapters SC1579-ND
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
USB Connectors
EHUSBBABXPKG
USB Connectors EHUSBBABXPKG
E SERIES USB B TO A, RoHS

E SERIES USB B TO A, RoHS

Buy Now
USB Connectors - EHUSBBABXPKG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
EHUSBBABXPKG
USB Connectors EHUSBBABXPKG
USB Connectors USB B TO A BLACK

USB Connectors USB B TO A BLACK

Buy Now Datasheet
Usb Adapter, Type B Rcpt-A Rcpt, Black; Usb Connector Convert From Switchcraft/conxall - 08N9043 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type B Rcpt-A Rcpt, Black; Usb Connector Convert From Switchcraft/conxall
08N9043
Usb Adapter, Type B Rcpt-A Rcpt, Black; Usb Connector Convert From Switchcraft/conxall 08N9043
USB ADAPTER, TYPE B RCPT-A RCPT, BLACK; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE B RCPT-A RCPT, BLACK; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1579-ND EHUSBBABXPKG EHUSBBABXPKG 08N9043
Product Name USB, DVI, HDMI Connector Adapters USB Connectors USB Connectors Usb Adapter, Type B Rcpt-A Rcpt, Black; Usb Connector Convert From Switchcraft/conxall
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details