Adapter Connector USB - micro AB, Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
USB Connectors Micro USB 3.0 to USB 3.0 A (bag w/screws)
USB ADAPTER, 3.0 MICRO AB-TYPE A, RCPT; USB Connector Convert From:Micro USB Type AB Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:EH Series; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHUSB3CABAPKG | SC2294-ND | EHUSB3CABAPKG | 81Y5720 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Adapters | USB Connectors | Usb Adapter, 3.0 Micro Ab-Type A, Rcpt; Usb Connector Convert From Switchcraft/conxall |
| Connector Type | USB | USB | USB | Micro Connector and Nano Connector; USB |