Switchcraft, Inc. Modular Connectors / Ethernet Connectors EHRJ45P6SIDC

Description
EH RJ45 CAT6 RA IDC SHLD, RoHS
Request a Quote Datasheet
Description
EH RJ45 CAT6 RA IDC SHLD, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
EHRJ45P6SIDC
Modular Connectors / Ethernet Connectors EHRJ45P6SIDC
EH RJ45 CAT6 RA IDC SHLD, RoHS

EH RJ45 CAT6 RA IDC SHLD, RoHS

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - SC2484-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
SC2484-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks SC2484-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - EHRJ45P6SIDC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
EHRJ45P6SIDC
Modular Connectors / Ethernet Connectors EHRJ45P6SIDC
Modular Connectors / Ethernet Connectors RJ45 CAT6 PANEL MT SHEILDED- R/A IDC

Modular Connectors / Ethernet Connectors RJ45 CAT6 PANEL MT SHEILDED- R/A IDC

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall - 74Y9737 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall
74Y9737
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall 74Y9737
CONNECTOR, RJ45, JACK, 8P8C, IDC, BLK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, IDC, BLK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EHRJ45P6SIDC SC2484-ND EHRJ45P6SIDC 74Y9737
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data