Switchcraft, Inc. Modular Connectors / Ethernet Connectors EHRJ45P6IDC

Description
EH RJ45 CAT6 RA IDC, RoHS
Request a Quote Datasheet
Description
EH RJ45 CAT6 RA IDC, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
EHRJ45P6IDC
Modular Connectors / Ethernet Connectors EHRJ45P6IDC
EH RJ45 CAT6 RA IDC, RoHS

EH RJ45 CAT6 RA IDC, RoHS

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - SC2483-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
SC2483-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks SC2483-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat6

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - EHRJ45P6IDC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
EHRJ45P6IDC
Modular Connectors / Ethernet Connectors EHRJ45P6IDC
Modular Connectors / Ethernet Connectors RJ45 CAT6 PANEL MT R/A IDC

Modular Connectors / Ethernet Connectors RJ45 CAT6 PANEL MT R/A IDC

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall - 82Y0871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall
82Y0871
Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall 82Y0871
CONNECTOR, RJ45, JACK, 8P8C, IDC, BLK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, IDC, BLK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EHRJ45P6IDC SC2483-ND EHRJ45P6IDC 82Y0871
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, Idc, Blk; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details