Switchcraft, Inc. Modular/Ethernet Connector Adapters EHRJ45D6B

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - 137-EHRJ45D6B-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
137-EHRJ45D6B-ND
Modular/Ethernet Connector Adapters 137-EHRJ45D6B-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded

Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - EHRJ45D6B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
EHRJ45D6B
Connectors Modular, MJ/RJ Std Plugs & Jacks EHRJ45D6B
RJ45 RR PNL MT JK,CAT6,BLK DIECAST HSG

RJ45 RR PNL MT JK,CAT6,BLK DIECAST HSG

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
EHRJ45D6B
Modular Connectors / Ethernet Connectors EHRJ45D6B
EHRJ45,MTL HSG, REAR MNT, CAT6, BLK, RoH

EHRJ45,MTL HSG, REAR MNT, CAT6, BLK, RoH

Buy Now
Adapter, Rj45 Jack-Jack, 8P8C, Cat6; In Line Connector A Switchcraft/conxall - 33AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45 Jack-Jack, 8P8C, Cat6; In Line Connector A Switchcraft/conxall
33AH7182
Adapter, Rj45 Jack-Jack, 8P8C, Cat6; In Line Connector A Switchcraft/conxall 33AH7182
ADAPTER, RJ45 JACK-JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:EH Series; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes

ADAPTER, RJ45 JACK-JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:EH Series; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-EHRJ45D6B-ND EHRJ45D6B EHRJ45D6B 33AH7182
Product Name Modular/Ethernet Connector Adapters Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors / Ethernet Connectors Adapter, Rj45 Jack-Jack, 8P8C, Cat6; In Line Connector A Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details