Switchcraft, Inc. USB, DVI, HDMI Connector Adapters EHMDP2PKG

Description
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount
Request a Quote Datasheet
Description
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Adapters - SC2296-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC2296-ND
USB, DVI, HDMI Connector Adapters SC2296-ND
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount

Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount

Buy Now Datasheet
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall - 81Y5716 - Newark, An Avnet Company
Chicago, IL, United States
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall
81Y5716
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall 81Y5716
MINI DISPLAY PORT COUPLER, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body; Product Range:EH Series RoHS Compliant: Yes

MINI DISPLAY PORT COUPLER, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body; Product Range:EH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2296-ND 81Y5716
Product Name USB, DVI, HDMI Connector Adapters Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details