Switchcraft, Inc. USB, DVI, HDMI Connector Adapters EHMDP2

Description
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount
Request a Quote Datasheet
Description
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Adapters - SC2295-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
SC2295-ND
USB, DVI, HDMI Connector Adapters SC2295-ND
Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount

Adapter Connector DisplayPort Mini Receptacle To DisplayPort Mini Receptacle Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
EHMDP2
Audio & Video Connectors EHMDP2
EH SERIES MDP, RoHS

EH SERIES MDP, RoHS

Buy Now
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall - 81Y5715 - Newark, An Avnet Company
Chicago, IL, United States
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall
81Y5715
Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall 81Y5715
MINI DISPLAY PORT COUPLER, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body; Product Range:EH Series RoHS Compliant: Yes

MINI DISPLAY PORT COUPLER, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body; Product Range:EH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2295-ND EHMDP2 81Y5715
Product Name USB, DVI, HDMI Connector Adapters Audio & Video Connectors Mini Display Port Coupler, Rcpt, 20Pos; No. Of Contacts Switchcraft/conxall
Connector Type USB Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Audio Plug 3.5Mm 3P Screened Schurter - 50H2482 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details