Switchcraft, Inc. D-Sub, D-Shaped Connector Adapters EHDB9MMB

Description
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount, Square Flange
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount, Square Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - SC2472-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
SC2472-ND
D-Sub, D-Shaped Connector Adapters SC2472-ND
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount, Square Flange

Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount, Square Flange

Buy Now Datasheet
D Sub Adapter, Db9, Plug/plug, Blk; D Sub Connector A Switchcraft/conxall - 03M3273 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, Db9, Plug/plug, Blk; D Sub Connector A Switchcraft/conxall
03M3273
D Sub Adapter, Db9, Plug/plug, Blk; D Sub Connector A Switchcraft/conxall 03M3273
D SUB ADAPTER, DB9, PLUG/PLUG, BLK; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, DB9, PLUG/PLUG, BLK; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2472-ND 03M3273
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, Db9, Plug/plug, Blk; D Sub Connector A Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details