Switchcraft, Inc. Pendant Nurse Call Cord Switches ED913

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplier's Site
Pendant Nurse Call Cord Switches - ED913 - Conxall Corporation
Villa Park, IL, USA
Pendant Nurse Call Cord Switches
ED913
Pendant Nurse Call Cord Switches ED913
Momentary Cord Switch, solder terminals, metal handle with clamp and strain relief, black pushbutton, Max. Cable OD 0.375" (9.5mm) Momentary cord (pendant) switches can be specified with red or black pushbuttons, 1-C switching, solder terminals and metal handle (Series E900), plastic handle (Series EP900), or metal handle with clamp and strain relief (Series ED900).

Momentary Cord Switch, solder terminals, metal handle with clamp and strain relief, black pushbutton, Max. Cable OD 0.375" (9.5mm)
Momentary cord (pendant) switches can be specified with red or black pushbuttons, 1-C switching, solder terminals and metal handle (Series E900), plastic handle (Series EP900), or metal handle with clamp and strain relief (Series ED900).

Supplier's Site
Pushbutton Switches - SC1904-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC1904-ND
Pushbutton Switches SC1904-ND
Pushbutton Switch SPDT Standard Free Hanging

Pushbutton Switch SPDT Standard Free Hanging

Buy Now Datasheet
Switch, pushbutton, pendant; SPDT; Black actuator; Metal body; Strain relief - 70214218 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, pushbutton, pendant; SPDT; Black actuator; Metal body; Strain relief
70214218
Switch, pushbutton, pendant; SPDT; Black actuator; Metal body; Strain relief 70214218
SERIES ED900: Housing: Die-cast zinc, plated. Switch Body and Insert Bushing: Copper alloy, plated. Insulation: Rigid plastic. Cable Relief Bushing: Black thermoplastic rubber. Pressure Plates: Stainless steel. Cable Relief Screws: Steel, plated.

SERIES ED900:
Housing: Die-cast zinc, plated.
Switch Body and Insert Bushing: Copper alloy, plated.
Insulation: Rigid plastic.
Cable Relief Bushing: Black thermoplastic rubber.
Pressure Plates: Stainless steel.
Cable Relief Screws: Steel, plated.

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
ED913
Switches - Pushbutton Switches ED913
SWITCH PUSH SPDT 0.25A 28V

SWITCH PUSH SPDT 0.25A 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ED913
Pushbutton Switches ED913
Pushbutton Switches CORD SWITCH BLACK

Pushbutton Switches CORD SWITCH BLACK

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ED913 ED913 SC1904-ND 70214218 ED913 ED913
Product Name Pendant Nurse Call Cord Switches Pushbutton Switches Switch, pushbutton, pendant; SPDT; Black actuator; Metal body; Strain relief Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Terminal Type Wire Leads Solder Terminals Solder Terminals Solder Terminals Solder Lug
Base Material Metallic
Pushbutton Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details