Momentary Cord Switch, solder terminals, metal handle with clamp and strain relief, red pushbutton, Max. Cable OD 0.375" (9.5mm)
Momentary cord (pendant) switches can be specified with red or black pushbuttons, 1-C switching, solder terminals and metal handle (Series E900), plastic handle (Series EP900), or metal handle with clamp and strain relief (Series ED900).
Pushbutton Switch SPDT Standard Free Hanging
Switchcraft ED903 Push Button Switch
Pushbutton Switches CORD SWITCH RED
Switch, pushbutton, pendant; SPDT; Red actuator; Metal body; Strain relief
SWITCH PUSH SPDT 0.25A 28V
| Switchcraft, Inc. | Conxall Corporation | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ED903 | ED903 | SC2470-ND | 8787235 | ED903 | 70214419 | ED903 |
| Product Name | Pendant Nurse Call Cord Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switch, pushbutton, pendant; SPDT; Red actuator; Metal body; Strain relief | Switches - Pushbutton Switches | |
| Actuator Specifications | Flush Pushbutton | Round, Button | Push button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Terminal Type | Wire Leads | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals | ||
| Base Material | Metallic | ||||||
| Pushbutton Material | Thermoplastic / Plastic |