SWITCHCRAFT, INC.
E5FST -- 5 PIN ST/PC, ROHS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
5 Pin St/pc, Rohs Switchcraft/conxall
E5FST
Description
5 PIN ST/PC, RoHS
Description
5 PIN ST/PC, RoHS
Suppliers
5 Pin St/pc, Rohs Switchcraft/conxall
65K5500
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
65K5500 |
|
Product Name
|
5 Pin St/pc, Rohs Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers