SWITCHCRAFT, INC.
E4MSTB -- 4 PIN BLACK ST/PC, ROHS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
4 Pin Black St/pc, Rohs Switchcraft/conxall
E4MSTB
Description
4 PIN BLACK ST/PC, RoHS
Description
4 PIN BLACK ST/PC, RoHS
Suppliers
4 Pin Black St/pc, Rohs Switchcraft/conxall
65K5491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
65K5491 |
|
Product Name
|
4 Pin Black St/pc, Rohs Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers