Switchcraft, Inc. Audio & Video Connectors DE7MB

Description
DE 7M XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 7M XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE7MB
Audio & Video Connectors DE7MB
DE 7M XLR BLK/SLV S/CUP, RoHS

DE 7M XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1251
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1251
CONNECTOR, XLR, PLUG, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE7MB 20X1251
Product Name Audio & Video Connectors Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details