Switchcraft, Inc. Circular Connector Assemblies DE7M

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2817-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2817-ND
Circular Connector Assemblies SC2817-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE7M
Audio & Video Connectors DE7M
DE 7M XLR NKL/SLV S/CUP, RoHS

DE 7M XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 7 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 7 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1250
Connector, Xlr, Plug, 7 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1250
CONNECTOR, XLR, PLUG, 7 POSITION, NICKEL, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 7 POSITION, NICKEL, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2817-ND DE7M 20X1250
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 7 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data