Switchcraft, Inc. Audio & Video Connectors DE7FBAU

Description
DE 7F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet
Description
DE 7F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE7FBAU
Audio & Video Connectors DE7FBAU
DE 7F XLR BLK/GLD S/CUP, RoHS

DE 7F XLR BLK/GLD S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1249 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1249
Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1249
CONNECTOR, XLR, RECEPTACLE, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE7FBAU 20X1249
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details