Switchcraft, Inc. Audio & Video Connectors DE6MBAU

Description
DE 6M XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet
Description
DE 6M XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE6MBAU
Audio & Video Connectors DE6MBAU
DE 6M XLR BLK/GLD S/CUP, RoHS

DE 6M XLR BLK/GLD S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1246
Connector, Xlr, Plug, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1246
CONNECTOR, XLR, PLUG, 6 POSITION, BLACK, PANEL; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 6 POSITION, BLACK, PANEL; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE6MBAU 20X1246
Product Name Audio & Video Connectors Connector, Xlr, Plug, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details