Switchcraft, Inc. Audio & Video Connectors DE6M

Description
DE 6M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 6M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE6M
Audio & Video Connectors DE6M
DE 6M XLR NKL/SLV S/CUP, RoHS

DE 6M XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1244
Connector, Xlr, Plug, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1244
CONNECTOR, XLR, PLUG, 6 POSITION, NICKEL, PANEL; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 6 POSITION, NICKEL, PANEL; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE6M 20X1244
Product Name Audio & Video Connectors Connector, Xlr, Plug, 6 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Mini Receptacle - 888N-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers