Switchcraft, Inc. Audio & Video Connectors DE6FBAU

Description
DE 6F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet
Description
DE 6F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE6FBAU
Audio & Video Connectors DE6FBAU
DE 6F XLR BLK/GLD S/CUP, RoHS

DE 6F XLR BLK/GLD S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1243
Connector, Xlr, Receptacle, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1243
CONNECTOR, XLR, RECEPTACLE, 6 POSITION, BLACK, PANEL; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 6 POSITION, BLACK, PANEL; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE6FBAU 20X1243
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 6 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1310 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers