Switchcraft, Inc. Circular Connector Assemblies DE5M

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2753-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2753-ND
Circular Connector Assemblies SC2753-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE5M
Audio & Video Connectors DE5M
DE 5M XLR NKL/SLV S/CUP, RoHS

DE 5M XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1238 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1238
Connector, Xlr, Plug, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1238
CONNECTOR, XLR, PLUG, 5 POSITION, NICKEL, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION, NICKEL, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2753-ND DE5M 20X1238
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 5 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Anderson Power Products
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details