Switchcraft, Inc. Circular Connector Assemblies DE5FB

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2768-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2768-ND
Circular Connector Assemblies SC2768-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE5FB
Audio & Video Connectors DE5FB
DE 5F XLR BLK/SLV S/CUP, RoHS

DE 5F XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 5 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 5 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1236
Connector, Xlr, Receptacle, 5 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1236
CONNECTOR, XLR, RECEPTACLE, 5 POSITION, BLACK, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 5 POSITION, BLACK, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2768-ND DE5FB 20X1236
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Receptacle, 5 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data