Switchcraft, Inc. Audio & Video Connectors DE4MB

Description
DE 4M XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 4M XLR BLK/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE4MB
Audio & Video Connectors DE4MB
DE 4M XLR BLK/SLV S/CUP, RoHS

DE 4M XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1233 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1233
Connector, Xlr, Plug, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1233
CONNECTOR, XLR, PLUG, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE4MB 20X1233
Product Name Audio & Video Connectors Connector, Xlr, Plug, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products