Switchcraft, Inc. Audio & Video Connectors DE4FBAU

Description
DE 4F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet
Description
DE 4F XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE4FBAU
Audio & Video Connectors DE4FBAU
DE 4F XLR BLK/GLD S/CUP, RoHS

DE 4F XLR BLK/GLD S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1231 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1231
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1231
CONNECTOR, XLR, RECEPTACLE, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE4FBAU 20X1231
Product Name Audio & Video Connectors Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details