Switchcraft, Inc. Circular Connector Assemblies DE4FB

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2875-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2875-ND
Circular Connector Assemblies SC2875-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE4FB
Audio & Video Connectors DE4FB
DE 4F XLR BLK/SLV S/CUP, RoHS

DE 4F XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1230
Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1230
CONNECTOR, XLR, RECEPTACLE, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 4 POSITION, BLACK, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2875-ND DE4FB 20X1230
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Receptacle, 4 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data