Switchcraft, Inc. Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall DE3MPKG

Description
CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1228 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1228
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1228
CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X1228
Product Name Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products