Switchcraft, Inc. Audio & Video Connectors DE3M

Description
DE 3M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 3M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE3M
Audio & Video Connectors DE3M
DE 3M XLR NKL/SLV S/CUP, RoHS

DE 3M XLR NKL/SLV S/CUP, RoHS

Buy Now
Circular Connector Assemblies - SC2789-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2789-ND
Circular Connector Assemblies SC2789-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1225
Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1225
CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION, NICKEL, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE3M SC2789-ND 20X1225
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data