Switchcraft, Inc. Circular Connector Assemblies DE3FB

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2463-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2463-ND
Circular Connector Assemblies SC2463-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
DE3FB
Audio & Video Connectors DE3FB
DE 3F XLR BLK/SLV S/CUP, RoHS

DE 3F XLR BLK/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Receptacle, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1222
Connector, Xlr, Receptacle, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1222
CONNECTOR, XLR, RECEPTACLE, 3 POSITION, BLACK, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3 POSITION, BLACK, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2463-ND DE3FB 20X1222
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Receptacle, 3 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers