Switchcraft, Inc. D-Sub Connectors DCPHD15FSC1

Description
HD15F PNL MNT WATERPROOF, RoHS
Request a Quote Datasheet
Description
HD15F PNL MNT WATERPROOF, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCPHD15FSC1
D-Sub Connectors DCPHD15FSC1
HD15F PNL MNT WATERPROOF, RoHS

HD15F PNL MNT WATERPROOF, RoHS

Buy Now
D Sub, High Density-Hd, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall - 74T3202 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, High Density-Hd, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
74T3202
D Sub, High Density-Hd, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall 74T3202
D SUB, HIGH DENSITY-HD, RECEPTACLE, 9 POSITION, PANEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB, HIGH DENSITY-HD, RECEPTACLE, 9 POSITION, PANEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCPHD15FSC1 74T3202
Product Name D-Sub Connectors D Sub, High Density-Hd, Receptacle, 9 Position, Panel; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details