Switchcraft, Inc. D-Sub Connector Assemblies DCCHD15M

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - SC2682-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
SC2682-ND
D-Sub Connector Assemblies SC2682-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCCHD15M
D-Sub Connectors DCCHD15M
HD15M BKSHL WATERPROOF, RoHS

HD15M BKSHL WATERPROOF, RoHS

Buy Now
D Sub, High Density-Hd, Plug, 15 Position, Cable; No. Of Contacts Switchcraft/conxall - 74T3199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, High Density-Hd, Plug, 15 Position, Cable; No. Of Contacts Switchcraft/conxall
74T3199
D Sub, High Density-Hd, Plug, 15 Position, Cable; No. Of Contacts Switchcraft/conxall 74T3199
D SUB, HIGH DENSITY-HD, PLUG, 15 POSITION, CABLE; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

D SUB, HIGH DENSITY-HD, PLUG, 15 POSITION, CABLE; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2682-ND DCCHD15M 74T3199
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub, High Density-Hd, Plug, 15 Position, Cable; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products