Switchcraft, Inc. D-Sub Connectors DCCHD15F

Description
HD15F BKSHL WATERPROOF, RoHS
Request a Quote Datasheet
Description
HD15F BKSHL WATERPROOF, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCCHD15F
D-Sub Connectors DCCHD15F
HD15F BKSHL WATERPROOF, RoHS

HD15F BKSHL WATERPROOF, RoHS

Buy Now
D Sub, High Density-Hd, Receptacle, 15 Position, Cable; No. Of Contacts Switchcraft/conxall - 74T3198 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, High Density-Hd, Receptacle, 15 Position, Cable; No. Of Contacts Switchcraft/conxall
74T3198
D Sub, High Density-Hd, Receptacle, 15 Position, Cable; No. Of Contacts Switchcraft/conxall 74T3198
D SUB, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION, CABLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION, CABLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCCHD15F 74T3198
Product Name D-Sub Connectors D Sub, High Density-Hd, Receptacle, 15 Position, Cable; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.3K.200.NAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 225340402 - Radwell International
Specs
Connector Type Modular Connector and RJ Connector
View Details