Switchcraft, Inc. D-Sub Connector Assemblies DCCDB09M

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - SC2459-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
SC2459-ND
D-Sub Connector Assemblies SC2459-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCCDB09M
D-Sub Connectors DCCDB09M
DB9M BKSHL WATERPROOF, RoHS

DB9M BKSHL WATERPROOF, RoHS

Buy Now
D Sub, Standard, Plug, 9 Position, Cable; No. Of Contacts Switchcraft/conxall - 74T3197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Standard, Plug, 9 Position, Cable; No. Of Contacts Switchcraft/conxall
74T3197
D Sub, Standard, Plug, 9 Position, Cable; No. Of Contacts Switchcraft/conxall 74T3197
D SUB, STANDARD, PLUG, 9 POSITION, CABLE; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB, STANDARD, PLUG, 9 POSITION, CABLE; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2459-ND DCCDB09M 74T3197
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub, Standard, Plug, 9 Position, Cable; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data