Switchcraft, Inc. D-Sub Connector Assemblies DCCDB09F

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - SC2458-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
SC2458-ND
D-Sub Connector Assemblies SC2458-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCCDB09F
D-Sub Connectors DCCDB09F
DB9F BKSHL WATERPROOF, RoHS

DB9F BKSHL WATERPROOF, RoHS

Buy Now
D Sub, Standard, Receptacle, 9 Position, Cable; No. Of Contacts Switchcraft/conxall - 74T3196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Standard, Receptacle, 9 Position, Cable; No. Of Contacts Switchcraft/conxall
74T3196
D Sub, Standard, Receptacle, 9 Position, Cable; No. Of Contacts Switchcraft/conxall 74T3196
D SUB, STANDARD, RECEPTACLE, 9 POSITION, CABLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB, STANDARD, RECEPTACLE, 9 POSITION, CABLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Cable Mount Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2458-ND DCCDB09F 74T3196
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub, Standard, Receptacle, 9 Position, Cable; No. Of Contacts Switchcraft/conxall
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details