Switchcraft, Inc. HDMI Connectors DCC-HDMIT-310

Description
Switchcraft DCC-HDMIT-310 HDMI Connector
Request a Quote Datasheet
Description
Switchcraft DCC-HDMIT-310 HDMI Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 8951237 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
8951237
HDMI Connectors 8951237
Switchcraft DCC-HDMIT-310 HDMI Connector

Switchcraft DCC-HDMIT-310 HDMI Connector

Supplier's Site
Connector, Hdmi, Plug, 19 Position, Cable; No. Of Contacts Switchcraft/conxall - 51X5949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Plug, 19 Position, Cable; No. Of Contacts Switchcraft/conxall
51X5949
Connector, Hdmi, Plug, 19 Position, Cable; No. Of Contacts Switchcraft/conxall 51X5949
CONNECTOR, HDMI, PLUG, 19 POSITION, CABLE; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body; Product Range:Data-Con-X Series RoHS Compliant: Yes

CONNECTOR, HDMI, PLUG, 19 POSITION, CABLE; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body; Product Range:Data-Con-X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8951237 51X5949
Product Name HDMI Connectors Connector, Hdmi, Plug, 19 Position, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products