Switchcraft, Inc. Audio & Video Connectors D4FBX

Description
CONN PANEL MOUNT, RoHS
Request a Quote
Description
CONN PANEL MOUNT, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
D4FBX
Audio & Video Connectors D4FBX
CONN PANEL MOUNT, RoHS

CONN PANEL MOUNT, RoHS

Buy Now
Xlr Connector 4 Pin Female - Black; No. Of Contacts Switchcraft/conxall - 31AC3226 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector 4 Pin Female - Black; No. Of Contacts Switchcraft/conxall
31AC3226
Xlr Connector 4 Pin Female - Black; No. Of Contacts Switchcraft/conxall 31AC3226
XLR Connector 4 Pin Female - Black; No. of Contacts:4Contacts; Gender:-; Connector Mounting:-; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: No

XLR Connector 4 Pin Female - Black; No. of Contacts:4Contacts; Gender:-; Connector Mounting:-; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D4FBX 31AC3226
Product Name Audio & Video Connectors Xlr Connector 4 Pin Female - Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details