Switchcraft, Inc. Audio & Video Connectors D3FBX

Description
CONN PANEL MOUNT FML, RoHS
Request a Quote Datasheet
Description
CONN PANEL MOUNT FML, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
D3FBX
Audio & Video Connectors D3FBX
CONN PANEL MOUNT FML, RoHS

CONN PANEL MOUNT FML, RoHS

Buy Now
Circular Connector Assemblies - SC2797-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2797-ND
Circular Connector Assemblies SC2797-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 46M3189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
46M3189
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 46M3189
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D3FBX SC2797-ND 46M3189
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data