SWITCHCRAFT, INC.
CXC3102A2812P -- RECEPTACLE 26 #16 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Receptacle 26 #16 Pins Switchcraft/conxall
CXC3102A2812P
Description
RECEPTACLE 26 #16 PINS
Description
RECEPTACLE 26 #16 PINS
Suppliers
Receptacle 26 #16 Pins Switchcraft/conxall
35B8290
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35B8290 |
|
Product Name
|
Receptacle 26 #16 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers