Switchcraft, Inc. Cable and Cord Grips CGM25N24X3

Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Thermoplastic M25x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Thermoplastic M25x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM25N24X3-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM25N24X3-ND
Cable and Cord Grips 137-CGM25N24X3-ND
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Thermoplastic M25x1.5 Black"

"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Thermoplastic M25x1.5 Black"

Buy Now Datasheet
Cable Gland, M25 X 1.5, Ip68, 3-6Mm; Thread Size Imperial Switchcraft/conxall - 83AH9405 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Ip68, 3-6Mm; Thread Size Imperial Switchcraft/conxall
83AH9405
Cable Gland, M25 X 1.5, Ip68, 3-6Mm; Thread Size Imperial Switchcraft/conxall 83AH9405
CABLE GLAND, M25 X 1.5, IP68, 3-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, IP68, 3-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM25N24X3-ND 83AH9405
Product Name Cable and Cord Grips Cable Gland, M25 X 1.5, Ip68, 3-6Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4305513 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 2.48 inch (63 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 2017236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details