Switchcraft, Inc. Cable and Cord Grips CGM20N63

Description
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Thermoplastic M20x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Thermoplastic M20x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM20N63-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM20N63-ND
Cable and Cord Grips 137-CGM20N63-ND
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Thermoplastic M20x1.5 Black"

"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Thermoplastic M20x1.5 Black"

Buy Now Datasheet
Cable Gland, M20 X 1.5, Ip68, 8-16Mm; Thread Size Imperial Switchcraft/conxall - 83AH9403 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20 X 1.5, Ip68, 8-16Mm; Thread Size Imperial Switchcraft/conxall
83AH9403
Cable Gland, M20 X 1.5, Ip68, 8-16Mm; Thread Size Imperial Switchcraft/conxall 83AH9403
CABLE GLAND, M20 X 1.5, IP68, 8-16MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M20 X 1.5, IP68, 8-16MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM20N63-ND 83AH9403
Product Name Cable and Cord Grips Cable Gland, M20 X 1.5, Ip68, 8-16Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248675 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable Glands - 1SNG602079R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details