Switchcraft, Inc. Cable and Cord Grips CGM16N35

Description
"Cable Gland 0.24"" ~ 0.35"" (6.0mm ~ 9.0mm) Thermoplastic M16x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.35"" (6.0mm ~ 9.0mm) Thermoplastic M16x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 137-CGM16N35-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
137-CGM16N35-ND
Cable and Cord Grips 137-CGM16N35-ND
"Cable Gland 0.24"" ~ 0.35"" (6.0mm ~ 9.0mm) Thermoplastic M16x1.5 Black"

"Cable Gland 0.24"" ~ 0.35"" (6.0mm ~ 9.0mm) Thermoplastic M16x1.5 Black"

Buy Now Datasheet
Cable Gland, M16 X 1.5, Ip68, 6-9Mm; Thread Size Imperial Switchcraft/conxall - 83AH9401 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M16 X 1.5, Ip68, 6-9Mm; Thread Size Imperial Switchcraft/conxall
83AH9401
Cable Gland, M16 X 1.5, Ip68, 6-9Mm; Thread Size Imperial Switchcraft/conxall 83AH9401
CABLE GLAND, M16 X 1.5, IP68, 6-9MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Thermoplast ic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M16 X 1.5, IP68, 6-9MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Thermoplastic; Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 137-CGM16N35-ND 83AH9401
Product Name Cable and Cord Grips Cable Gland, M16 X 1.5, Ip68, 6-9Mm; Thread Size Imperial Switchcraft/conxall
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Cable Glands - 1SNG601164R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details