Switchcraft, Inc. 3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C3F1607990

Description
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote Datasheet
Description
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END - CARAEN3C3F1607990 - Heilind Electronics, Inc.
Wilmington, MA, United States
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
CARAEN3C3F1607990
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C3F1607990
3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

Buy Now
Circular Cable Assemblies - 468-CARAEN3C3F1607990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARAEN3C3F1607990-ND
Circular Cable Assemblies 468-CARAEN3C3F1607990-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cable Assy, 3P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8265 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8265
Cable Assy, 3P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8265
CABLE ASSY, 3P CIR R/A RCPT-FREE END, 2M; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3P CIR R/A RCPT-FREE END, 2M; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARAEN3C3F1607990 468-CARAEN3C3F1607990-ND 24AK8265
Product Name 3 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END Circular Cable Assemblies Cable Assy, 3P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details