Switchcraft, Inc. 2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C2F1607990

Description
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote
Description
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 24AK8263, features a 2-position circular receptacle with a free end, designed for right-angle connections. It is constructed with female EN3C contacts made from copper alloy and gold plating, ensuring reliable conductivity. The overmold is made from black thermoplastic, providing durability and protection. The cable is 2 meters in length and has a diameter suitable for 16 AWG conductors. This product is RoHS compliant, indicating it meets environmental standards. The assembly is suitable for applications requiring a robust and flexible connection solution.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 24AK8263, features a 2-position circular receptacle with a free end, designed for right-angle connections. It is constructed with female EN3C contacts made from copper alloy and gold plating, ensuring reliable conductivity. The overmold is made from black thermoplastic, providing durability and protection. The cable is 2 meters in length and has a diameter suitable for 16 AWG conductors. This product is RoHS compliant, indicating it meets environmental standards. The assembly is suitable for applications requiring a robust and flexible connection solution.

Suppliers

Company
Product
Description
Supplier Links
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END - CARAEN3C2F1607990 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END
CARAEN3C2F1607990
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END CARAEN3C2F1607990
2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END

Buy Now
Circular Cable Assemblies - 468-CARAEN3C2F1607990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARAEN3C2F1607990-ND
Circular Cable Assemblies 468-CARAEN3C2F1607990-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cable Assy, 2P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8263 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8263
Cable Assy, 2P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8263
CABLE ASSY, 2P CIR R/A RCPT-FREE END, 2M; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2P CIR R/A RCPT-FREE END, 2M; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARAEN3C2F1607990 468-CARAEN3C2F1607990-ND 24AK8263
Product Name 2 PIN #16 FEM CBL ASY,2.0M, RA,EN3,MLDD,SNGL END Circular Cable Assemblies Cable Assy, 2P Cir R/a Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details