Switchcraft, Inc. Cable Assemblies CARAEN2C2F39484

Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C2F39484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C2F39484
Cable Assemblies CARAEN2C2F39484
EN2 Cable Assembly, 2 Position Right Ang

EN2 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2424
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2424
CABLE ASSY, 2POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C2F39484 43AC2424
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details