Switchcraft, Inc. Circular Cable Assemblies CARAEN2C2F07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2631-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2631-ND
Circular Cable Assemblies SC2631-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN2C2F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C2F07990
Cable Assemblies CARAEN2C2F07990
EN2C2FX,RA OVRMLD,TO SCO,RoHS

EN2C2FX,RA OVRMLD,TO SCO,RoHS

Buy Now
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall - 15AC9404 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
15AC9404
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall 15AC9404
CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2631-ND CARAEN2C2F07990 15AC9404
Product Name Circular Cable Assemblies Cable Assemblies Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details