Switchcraft, Inc. Cable Assemblies CARAEN2C2F07984

Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C2F07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C2F07984
Cable Assemblies CARAEN2C2F07984
EN2 Cable Assembly, 2 Position Right Ang

EN2 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall - 43AC2413 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall
43AC2413
Cable Assy, 2Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall 43AC2413
CABLE ASSY, 2POS CIR RCPT-FREE END, 79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C2F07984 43AC2413
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6080A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details