Switchcraft, Inc. Cable Assemblies CARAEN2C2F04084

Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C2F04084 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C2F04084
Cable Assemblies CARAEN2C2F04084
EN2 Cable Assembly, 2 Position Right Ang

EN2 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2407 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2407
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2407
CABLE ASSY, 2POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C2F04084 43AC2407
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details