Switchcraft, Inc. Barrel Power Cables CARA761KS07984

Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - SC2236-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
SC2236-ND
Barrel Power Cables SC2236-ND
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)

Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Barrel - Power Cables - CARA761KS07984
1027074-CARA761KS07984
Barrel - Power Cables - CARA761KS07984 1027074-CARA761KS07984
Manufacturer: Switchcraft Inc. Win Source Part Number: 1027074-CARA761KS079 84 Connector Type: 2.5mm ID, 5.5mm OD Length: 6.6' (2.0m) Cable Type: Round Usage: Single Ended Style: Plug, Right Angle to Wire Leads Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1027074-CARA761KS07984
Connector Type: 2.5mm ID, 5.5mm OD
Length: 6.6' (2.0m)
Cable Type: Round
Usage: Single Ended
Style: Plug, Right Angle to Wire Leads
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SEALED DC POWER CABLE ASSY, 0.10 - 787-CARA761KS07984 - Utmel Electronic Limited
Hong Kong, China
SEALED DC POWER CABLE ASSY, 0.10
787-CARA761KS07984
SEALED DC POWER CABLE ASSY, 0.10 787-CARA761KS07984
SEALED DC POWER CABLE ASSY, 0.10

SEALED DC POWER CABLE ASSY, 0.10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2236-ND 1027074-CARA761KS07984 787-CARA761KS07984
Product Name Barrel Power Cables Barrel - Power Cables - CARA761KS07984 SEALED DC POWER CABLE ASSY, 0.10
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products