Switchcraft, Inc. Cable Assemblies CAEN3C8F39490

Description
EN3 Cable Assembly, 8 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 8 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C8F39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C8F39490
Cable Assemblies CAEN3C8F39490
EN3 Cable Assembly, 8 Position Straight,

EN3 Cable Assembly, 8 Position Straight,

Buy Now
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2402
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2402
CABLE ASSY, 8POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 8POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C8F39490 43AC2402
Product Name Cable Assemblies Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details